Manufacturer: Sumida America Components Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192327-CDRH129HF-15
Length: 12.5 mm
Inductance: 15 µH
Height: 10 mm
Width: 12.5 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -45 °C
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192327-CDRH129HF-150MC |
| Product Name | Custom Parts - Custom Parts (B - D) - CDRH129HF-150MC |