Sumida America Components Inc. Fixed Inductors CDRH127NP-7R6NC

Description
7.6µH Shielded Inductor 5.9A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.6µH Shielded Inductor 5.9A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1477-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1477-2-ND
Fixed Inductors 308-1477-2-ND
7.6µH Shielded Inductor 5.9A 20mOhm Max Nonstandard

7.6µH Shielded Inductor 5.9A 20mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051709-CDRH127NP-7R6NC
Inductors, Coils, Chokes - Fixed Inductors 1051709-CDRH127NP-7R6NC
Win Source Part Number: 1051709-CDRH127NP-7R 6NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH127 Package: Tape & Reel Shielding: Shielded Inductance: 7.6 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: -20%, +40% Package / Case: Nonstandard DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): SRR1260-7R6Y; SRR1210-8R2Y; SRR1280-8R2Y; NS12565T7R0NN; #B953AS-7R5N=P3; #B966AS-8R2N=P3CDRH1 27NP7R6NC; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: Q4021032,CDRH127NP-7 R6NC-ND,CDRH127NP7R6 NC,308-1477-6,308-14 77-1,308-1477-2

Win Source Part Number: 1051709-CDRH127NP-7R6NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH127
Package: Tape & Reel
Shielding: Shielded
Inductance: 7.6 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: -20%, +40%
Package / Case: Nonstandard
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Alternative Parts (Cross-Reference): SRR1260-7R6Y; SRR1210-8R2Y; SRR1280-8R2Y; NS12565T7R0NN; #B953AS-7R5N=P3; #B966AS-8R2N=P3CDRH127NP7R6NC;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.9 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: Q4021032,CDRH127NP-7R6NC-ND,CDRH127NP7R6NC,308-1477-6,308-1477-1,308-1477-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1477-2-ND 1051709-CDRH127NP-7R6NC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 40 (+/- %)
DCR 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details