FIXED IND 6.1UH 6.6A 17.6MOHM SM Product overview: CDRH127NP-6R1NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1UH, 6.6A, 17.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.1UH, 6.6A, 17.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-6R1NC can be used for catalog matching and distributor lookup.
6.1µH Shielded Inductor 6.6A 17.6mOhm Max Nonstandard
6.1µH Shielded Inductor 6.6A 17.6mOhm Max Nonstandard
6.1µH Shielded Inductor 6.6A 17.6mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771463-CDRH127NP-6R1
Series: CDRH127
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 6.6A
Shielding: Shielded
Inductance: 6.1μH
Mounting: SMD
Tolerance: -20%, +40%
Test Frequency: 100kHz
Family Name: CDRH127
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 17.6 mOhm Max
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Maximum): 0.315" (8.00mm)
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH127NP-6R1NC | 308-1476-1-ND | 771463-CDRH127NP-6R1NC |
| Product Name | 6.1UH 6.6A 17.6MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CDRH127NP-6R1NC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | ||
| Core Material | Ferrite | ||
| Inductance Range | 6.1 microH | 6.1 microH |