Sumida America Components Inc. Fixed Inductors CDRH127NP-561MC

Description
560µH Shielded Inductor 730mA 1.07Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Inductor 730mA 1.07Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH127NP-561MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH127NP-561MCTR-ND
Fixed Inductors CDRH127NP-561MCTR-ND
560µH Shielded Inductor 730mA 1.07Ohm Max Nonstandard

560µH Shielded Inductor 730mA 1.07Ohm Max Nonstandard

Buy Now Datasheet
560UH 730MA 1.07OHM Inductor and Choke - 71-CDRH127NP-561MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 730MA 1.07OHM Inductor and Choke
71-CDRH127NP-561MC
560UH 730MA 1.07OHM Inductor and Choke 71-CDRH127NP-561MC
FIXED IND 560UH 730MA 1.07OHM SM Product overview: CDRH127NP-561MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 730MA, 1.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 730MA, 1.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-561MC can be used for catalog matching and distributor lookup.

FIXED IND 560UH 730MA 1.07OHM SM Product overview: CDRH127NP-561MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 730MA, 1.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 730MA, 1.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-561MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH127NP-561MC
915240-CDRH127NP-561MC
Fixed Inductors - CDRH127NP-561MC 915240-CDRH127NP-561MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915240-CDRH127NP-561 MC Series: CDRH127 Operating Temperature Range: -40°C ~ 100°C Features: 560 µH Shielded - Inductor 730 mA 1.07Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915240-CDRH127NP-561MC
Series: CDRH127
Operating Temperature Range: -40°C ~ 100°C
Features: 560 µH Shielded - Inductor 730 mA 1.07Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH127NP-561MCTR-ND 71-CDRH127NP-561MC 915240-CDRH127NP-561MC
Product Name Fixed Inductors 560UH 730MA 1.07OHM Inductor and Choke Fixed Inductors - CDRH127NP-561MC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 1.07 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-N90 0402DC-N90XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620241 - RS Components, Ltd.
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details