Sumida America Components Inc. Fixed Inductors - CDRH127NP-560MC CDRH127NP-560MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771462-CDRH127NP-560 MC Series: CDRH127 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.35A Shielding: Shielded Inductance: 56μH Mounting: SMD Tolerance: ±20% Test Frequency: 1kHz Family Name: CDRH127 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Maximum): 0.315" (8.00mm) Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771462-CDRH127NP-560 MC Series: CDRH127 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.35A Shielding: Shielded Inductance: 56μH Mounting: SMD Tolerance: ±20% Test Frequency: 1kHz Family Name: CDRH127 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Maximum): 0.315" (8.00mm) Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH127NP-560MC
771462-CDRH127NP-560MC
Fixed Inductors - CDRH127NP-560MC 771462-CDRH127NP-560MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771462-CDRH127NP-560 MC Series: CDRH127 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.35A Shielding: Shielded Inductance: 56μH Mounting: SMD Tolerance: ±20% Test Frequency: 1kHz Family Name: CDRH127 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Maximum): 0.315" (8.00mm) Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771462-CDRH127NP-560MC
Series: CDRH127
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 2.35A
Shielding: Shielded
Inductance: 56μH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 1kHz
Family Name: CDRH127
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Maximum): 0.315" (8.00mm)
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 308-1474-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1474-2-ND
Fixed Inductors 308-1474-2-ND
56µH Shielded Inductor 2.35A 110mOhm Max Nonstandard

56µH Shielded Inductor 2.35A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1474-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1474-6-ND
Fixed Inductors 308-1474-6-ND
56µH Shielded Inductor 2.35A 110mOhm Max Nonstandard

56µH Shielded Inductor 2.35A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1474-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1474-1-ND
Fixed Inductors 308-1474-1-ND
56µH Shielded Inductor 2.35A 110mOhm Max Nonstandard

56µH Shielded Inductor 2.35A 110mOhm Max Nonstandard

Buy Now Datasheet
SMD 56UH 2.35A 110MOHM Inductor and Choke - 71-CDRH127NP-560MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 2.35A 110MOHM Inductor and Choke
71-CDRH127NP-560MC
SMD 56UH 2.35A 110MOHM Inductor and Choke 71-CDRH127NP-560MC
FIXED IND 56UH 2.35A 110MOHM SMD Product overview: CDRH127NP-560MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2.35A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2.35A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-560MC can be used for catalog matching and distributor lookup.

FIXED IND 56UH 2.35A 110MOHM SMD Product overview: CDRH127NP-560MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2.35A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2.35A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-560MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 771462-CDRH127NP-560MC 308-1474-2-ND 71-CDRH127NP-560MC
Product Name Fixed Inductors - CDRH127NP-560MC Fixed Inductors SMD 56UH 2.35A 110MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
Inductance Range 56 microH 56 microH
DCR 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details