Sumida America Components Inc. Fixed Inductors CDRH127NP-4R7NC

Description
4.7µH Shielded Inductor 6.8A 15.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 6.8A 15.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1473-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1473-6-ND
Fixed Inductors 308-1473-6-ND
4.7µH Shielded Inductor 6.8A 15.8mOhm Max Nonstandard

4.7µH Shielded Inductor 6.8A 15.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1473-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1473-2-ND
Fixed Inductors 308-1473-2-ND
4.7µH Shielded Inductor 6.8A 15.8mOhm Max Nonstandard

4.7µH Shielded Inductor 6.8A 15.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1473-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1473-1-ND
Fixed Inductors 308-1473-1-ND
4.7µH Shielded Inductor 6.8A 15.8mOhm Max Nonstandard

4.7µH Shielded Inductor 6.8A 15.8mOhm Max Nonstandard

Buy Now Datasheet
4.7UH 6.8A 15.8MOHM Inductor and Choke - 71-CDRH127NP-4R7NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 6.8A 15.8MOHM Inductor and Choke
71-CDRH127NP-4R7NC
4.7UH 6.8A 15.8MOHM Inductor and Choke 71-CDRH127NP-4R7NC
FIXED IND 4.7UH 6.8A 15.8MOHM SM Product overview: CDRH127NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.8A, 15.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.8A, 15.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-4R7NC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 6.8A 15.8MOHM SM Product overview: CDRH127NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.8A, 15.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.8A, 15.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-4R7NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH127NP-4R7NC
Inductors/Coils/Transformers >> Power Inductors CDRH127NP-4R7NC
6.8A 4.7uH -20%~+40% SMD,12x12mm Power Inductors ROHS

6.8A 4.7uH -20%~+40% SMD,12x12mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 308-1473-6-ND 71-CDRH127NP-4R7NC CDRH127NP-4R7NC
Product Name Fixed Inductors 4.7UH 6.8A 15.8MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 40 (+/- %) -20 to 40 (+/- %) -20 to 40 (+/- %)
DCR 0.0158 ohms 0.0158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225202R2KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers