Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH127NP-471MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327479-CDRH127NP-47 1MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 470 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 980mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 790 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Other Part Number: 308-1472-1,308-1472- 2,CDRH127NP-471MC-ND ,Q4085510,CDRH127NP4 71MC,308-1472-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327479-CDRH127NP-47 1MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 470 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 980mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 790 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Other Part Number: 308-1472-1,308-1472- 2,CDRH127NP-471MC-ND ,Q4085510,CDRH127NP4 71MC,308-1472-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327479-CDRH127NP-471MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327479-CDRH127NP-471MC
Inductors, Coils, Chokes - Fixed Inductors 1327479-CDRH127NP-471MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327479-CDRH127NP-47 1MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 470 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 980mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 790 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Other Part Number: 308-1472-1,308-1472- 2,CDRH127NP-471MC-ND ,Q4085510,CDRH127NP4 71MC,308-1472-6 RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327479-CDRH127NP-471MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Inductance: 470 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 980mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 790 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Other Part Number: 308-1472-1,308-1472-2,CDRH127NP-471MC-ND,Q4085510,CDRH127NP471MC,308-1472-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 308-1472-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1472-2-ND
Fixed Inductors 308-1472-2-ND
470µH Shielded Inductor 790mA 980mOhm Max Nonstandard

470µH Shielded Inductor 790mA 980mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1472-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1472-6-ND
Fixed Inductors 308-1472-6-ND
470µH Shielded Inductor 790mA 980mOhm Max Nonstandard

470µH Shielded Inductor 790mA 980mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1472-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1472-1-ND
Fixed Inductors 308-1472-1-ND
470µH Shielded Inductor 790mA 980mOhm Max Nonstandard

470µH Shielded Inductor 790mA 980mOhm Max Nonstandard

Buy Now Datasheet
470UH 790MA 980MOHM Inductor and Choke - 71-CDRH127NP-471MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 790MA 980MOHM Inductor and Choke
71-CDRH127NP-471MC
470UH 790MA 980MOHM Inductor and Choke 71-CDRH127NP-471MC
FIXED IND 470UH 790MA 980MOHM SM Product overview: CDRH127NP-471MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 790MA, 980MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 790MA, 980MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-471MC can be used for catalog matching and distributor lookup.

FIXED IND 470UH 790MA 980MOHM SM Product overview: CDRH127NP-471MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 790MA, 980MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 790MA, 980MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-471MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327479-CDRH127NP-471MC 308-1472-2-ND 71-CDRH127NP-471MC
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 470UH 790MA 980MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
Configuration Fixed Fixed
Inductance Range 470 microH 470 microH
Unlock Full Specs
to access all available technical data