Sumida America Components Inc. Fixed Inductors CDRH127NP-470MC

Description
47µH Shielded Inductor 2.5A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 2.5A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1471-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1471-1-ND
Fixed Inductors 308-1471-1-ND
47µH Shielded Inductor 2.5A 100mOhm Max Nonstandard

47µH Shielded Inductor 2.5A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1471-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1471-6-ND
Fixed Inductors 308-1471-6-ND
47µH Shielded Inductor 2.5A 100mOhm Max Nonstandard

47µH Shielded Inductor 2.5A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1471-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1471-2-ND
Fixed Inductors 308-1471-2-ND
47µH Shielded Inductor 2.5A 100mOhm Max Nonstandard

47µH Shielded Inductor 2.5A 100mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 2.5A 100 MOHM Inductor and Choke - 71-CDRH127NP-470MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2.5A 100 MOHM Inductor and Choke
71-CDRH127NP-470MC
SMD 47UH 2.5A 100 MOHM Inductor and Choke 71-CDRH127NP-470MC
FIXED IND 47UH 2.5A 100 MOHM SMD Product overview: CDRH127NP-470MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.5A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.5A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-470MC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.5A 100 MOHM SMD Product overview: CDRH127NP-470MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.5A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.5A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-470MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1177941-CDRH127NP-470MC
Inductors, Coils, Chokes - Fixed Inductors 1177941-CDRH127NP-470MC
Win Source Part Number: 1177941-CDRH127NP-47 0MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH127 Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): CDRH127NP470MC; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1471-2,308-1471- 1,308-1471-6,CDRH127 NP470MC,Q2563743,CDR H127NP-470MC-ND

Win Source Part Number: 1177941-CDRH127NP-470MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH127
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Alternative Parts (Cross-Reference): CDRH127NP470MC;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1471-2,308-1471-1,308-1471-6,CDRH127NP470MC,Q2563743,CDRH127NP-470MC-ND

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH127NP-470MC
Inductors/Coils/Transformers >> Power Inductors CDRH127NP-470MC
2.5A 47uH ±20% SMD,12x12mm Power Inductors ROHS

2.5A 47uH ±20% SMD,12x12mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - CDRH127NP-470MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH127NP-470MC
Fixed Inductors CDRH127NP-470MC
FIXED IND 47UH 2.5A 100 MOHM SMD

FIXED IND 47UH 2.5A 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 308-1471-1-ND 71-CDRH127NP-470MC 1177941-CDRH127NP-470MC CDRH127NP-470MC CDRH127NP-470MC
Product Name Fixed Inductors SMD 47UH 2.5A 100 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers