Sumida America Components Inc. Fixed Inductors CDRH127NP-391MC

Description
390µH Shielded Inductor 880mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
390µH Shielded Inductor 880mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH127NP-391MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH127NP-391MCTR-ND
Fixed Inductors CDRH127NP-391MCTR-ND
390µH Shielded Inductor 880mA 700mOhm Max Nonstandard

390µH Shielded Inductor 880mA 700mOhm Max Nonstandard

Buy Now Datasheet
390UH 880MA 700MOHM Inductor and Choke - 71-CDRH127NP-391MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 880MA 700MOHM Inductor and Choke
71-CDRH127NP-391MC
390UH 880MA 700MOHM Inductor and Choke 71-CDRH127NP-391MC
FIXED IND 390UH 880MA 700MOHM SM Product overview: CDRH127NP-391MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 880MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 880MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-391MC can be used for catalog matching and distributor lookup.

FIXED IND 390UH 880MA 700MOHM SM Product overview: CDRH127NP-391MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 880MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 880MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-391MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH127NP-391MCTR-ND 71-CDRH127NP-391MC
Product Name Fixed Inductors 390UH 880MA 700MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-0N5 0201HT-0N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details