Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771461-CDRH127NP-331
Series: CDRH127
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 950mA
Shielding: Shielded
Inductance: 330μH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 1kHz
Family Name: CDRH127
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 640 mOhm Max
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Maximum): 0.315" (8.00mm)
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
FIXED IND 330UH 950MA 640MOHM SM Product overview: CDRH127NP-331MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 950MA, 640MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 950MA, 640MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-331MC can be used for catalog matching and distributor lookup.
330µH Shielded Inductor 950mA 640mOhm Max Nonstandard
330µH Shielded Inductor 950mA 640mOhm Max Nonstandard
330µH Shielded Inductor 950mA 640mOhm Max Nonstandard
950mA 330uH ±20% SMD Power Inductors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 771461-CDRH127NP-331MC | 71-CDRH127NP-331MC | 308-1468-1-ND | CDRH127NP-331MC |
| Product Name | Fixed Inductors - CDRH127NP-331MC | 330UH 950MA 640MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Application | RF Choke | Power Choke | ||
| Inductance Range | 330 microH | 330 microH | 330 microH | |
| DCR | 0.6400 ohms | 0.6400 ohms | 0.6400 ohms |