Sumida America Components Inc. Fixed Inductors - CDRH127NP-221MC CDRH127NP-221MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915238-CDRH127NP-221 MC Series: CDRH127 Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 390mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000 Other Part Number: Q2638369A, CDRH127NP221MC, 308-1465-6, 308-1465-1, 308-1465-2, CDRH127NP-221MC-ND
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915238-CDRH127NP-221 MC Series: CDRH127 Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 390mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000 Other Part Number: Q2638369A, CDRH127NP221MC, 308-1465-6, 308-1465-1, 308-1465-2, CDRH127NP-221MC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH127NP-221MC
915238-CDRH127NP-221MC
Fixed Inductors - CDRH127NP-221MC 915238-CDRH127NP-221MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915238-CDRH127NP-221 MC Series: CDRH127 Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 390mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000 Other Part Number: Q2638369A, CDRH127NP221MC, 308-1465-6, 308-1465-1, 308-1465-2, CDRH127NP-221MC-ND

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915238-CDRH127NP-221MC
Series: CDRH127
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 390mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.4000
Other Part Number: Q2638369A, CDRH127NP221MC, 308-1465-6, 308-1465-1, 308-1465-2, CDRH127NP-221MC-ND

Buy Now Datasheet
Fixed Inductors - 308-1465-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1465-1-ND
Fixed Inductors 308-1465-1-ND
220µH Shielded Inductor 1.16A 390mOhm Max Nonstandard

220µH Shielded Inductor 1.16A 390mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1465-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1465-2-ND
Fixed Inductors 308-1465-2-ND
220µH Shielded Inductor 1.16A 390mOhm Max Nonstandard

220µH Shielded Inductor 1.16A 390mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1465-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1465-6-ND
Fixed Inductors 308-1465-6-ND
220µH Shielded Inductor 1.16A 390mOhm Max Nonstandard

220µH Shielded Inductor 1.16A 390mOhm Max Nonstandard

Buy Now Datasheet
220UH 1.16A 390MOHM Inductor and Choke - 71-CDRH127NP-221MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 1.16A 390MOHM Inductor and Choke
71-CDRH127NP-221MC
220UH 1.16A 390MOHM Inductor and Choke 71-CDRH127NP-221MC
FIXED IND 220UH 1.16A 390MOHM SM Product overview: CDRH127NP-221MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 1.16A, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 1.16A, 390MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-221MC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1.16A 390MOHM SM Product overview: CDRH127NP-221MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 1.16A, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 1.16A, 390MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-221MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915238-CDRH127NP-221MC 308-1465-1-ND 71-CDRH127NP-221MC
Product Name Fixed Inductors - CDRH127NP-221MC Fixed Inductors 220UH 1.16A 390MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5702-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details