FIXED IND 15UH 4.5A 27 MOHM SMD Product overview: CDRH127NP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-150MC can be used for catalog matching and distributor lookup.
15µH Shielded Inductor 4.5A 27mOhm Max Nonstandard
15µH Shielded Inductor 4.5A 27mOhm Max Nonstandard
15µH Shielded Inductor 4.5A 27mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH127NP-150MC | 308-1461-1-ND |
| Product Name | SMD 15UH 4.5A 27 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Power Inductor | |
| Core Material | Ferrite | |
| Inductance Range | 15 microH |