Sumida America Components Inc. Fixed Inductors CDRH127NP-100MC

Description
10µH Shielded Inductor 5.4A 21.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 5.4A 21.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1457-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1457-1-ND
Fixed Inductors 308-1457-1-ND
10µH Shielded Inductor 5.4A 21.6mOhm Max Nonstandard

10µH Shielded Inductor 5.4A 21.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1457-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1457-2-ND
Fixed Inductors 308-1457-2-ND
10µH Shielded Inductor 5.4A 21.6mOhm Max Nonstandard

10µH Shielded Inductor 5.4A 21.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1457-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1457-6-ND
Fixed Inductors 308-1457-6-ND
10µH Shielded Inductor 5.4A 21.6mOhm Max Nonstandard

10µH Shielded Inductor 5.4A 21.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 5.4A 21.6MOHM Inductor and Choke - 71-CDRH127NP-100MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 5.4A 21.6MOHM Inductor and Choke
71-CDRH127NP-100MC
SMD 10UH 5.4A 21.6MOHM Inductor and Choke 71-CDRH127NP-100MC
FIXED IND 10UH 5.4A 21.6MOHM SMD Product overview: CDRH127NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.4A, 21.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.4A, 21.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-100MC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 5.4A 21.6MOHM SMD Product overview: CDRH127NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.4A, 21.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.4A, 21.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-100MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH127NP-100MC
806622-CDRH127NP-100MC
Fixed Inductors - CDRH127NP-100MC 806622-CDRH127NP-100MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 806622-CDRH127NP-100 MC Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% DC Resistance (DCR): 21.6mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.4A Inductance Frequency - Test: 1kHz

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 806622-CDRH127NP-100MC
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
DC Resistance (DCR): 21.6mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.4A
Inductance Frequency - Test: 1kHz

Buy Now
Fixed Inductors - CDRH127NP-100MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH127NP-100MC
Fixed Inductors CDRH127NP-100MC
FIXED IND 10UH 5.4A 21.6MOHM SMD

FIXED IND 10UH 5.4A 21.6MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH127NP-100MC
Inductors/Coils/Transformers >> Power Inductors CDRH127NP-100MC
6.3A 10uH ±20% 7.6A - Power Inductors ROHS

6.3A 10uH ±20% 7.6A - Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 308-1457-1-ND 71-CDRH127NP-100MC 806622-CDRH127NP-100MC CDRH127NP-100MC CDRH127NP-100MC
Product Name Fixed Inductors SMD 10UH 5.4A 21.6MOHM Inductor and Choke Fixed Inductors - CDRH127NP-100MC Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0216 ohms 0.0216 ohms 0.0216 ohms 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1624049-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.2700 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details