Sumida America Components Inc. Fixed Inductors CDRH127L125NP-680MC

Description
68µH Shielded Molded Inductor 2.6A 111.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Molded Inductor 2.6A 111.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH127L125NP-680MCCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Molded Inductor 2.6A 111.5mOhm Max Nonstandard

68µH Shielded Molded Inductor 2.6A 111.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-680MCTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Molded Inductor 2.6A 111.5mOhm Max Nonstandard

68µH Shielded Molded Inductor 2.6A 111.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-680MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 2.6A 111.5 MOHM

FIXED IND 68UH 2.6A 111.5 MOHM

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370502-CDRH127L125NP-680MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370502-CDRH127L125NP-680MC
Inductors, Coils, Chokes - Fixed Inductors 1370502-CDRH127L125NP-680MC
Win Source Part Number: 1370502-CDRH127L125N P-680MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Drum Core MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDRH127/L125 Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Max): 0.315" (8.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 68 µH Current Rating (Amps): 2.6 A Current - Saturation (Isat): 3.1A Shielding: Shielded DC Resistance (DCR): 111.5mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370502-CDRH127L125NP-680MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Drum Core
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH127/L125
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Max): 0.315" (8.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 68 µH
Current Rating (Amps): 2.6 A
Current - Saturation (Isat): 3.1A
Shielding: Shielded
DC Resistance (DCR): 111.5mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
68UH 2.6A 111.5MOHM Inductor and Choke - 71-CDRH127L125NP-680MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 2.6A 111.5MOHM Inductor and Choke
71-CDRH127L125NP-680MC
68UH 2.6A 111.5MOHM Inductor and Choke 71-CDRH127L125NP-680MC
FIXED IND 68UH 2.6A 111.5MOHM SM Product overview: CDRH127L125NP-680MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 2.6A, 111.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 2.6A, 111.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127L125NP-680 MC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 2.6A 111.5MOHM SM Product overview: CDRH127L125NP-680MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 2.6A, 111.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 2.6A, 111.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127L125NP-680MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-CDRH127L125NP-680MCCT-ND 1370502-CDRH127L125NP-680MC 71-CDRH127L125NP-680MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 68UH 2.6A 111.5MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details