Sumida America Components Inc. Fixed Inductors CDRH127L125NP-4R7NC

Description
4.7µH Shielded Molded Inductor 7.8A 13mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 7.8A 13mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH127L125NP-4R7NCCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 7.8A 13mOhm Max Nonstandard, Corner Terminals

4.7µH Shielded Molded Inductor 7.8A 13mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-4R7NCTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 7.8A 13mOhm Max Nonstandard, Corner Terminals

4.7µH Shielded Molded Inductor 7.8A 13mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-4R7NCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 7.8A 13 MOHM SMD

FIXED IND 4.7UH 7.8A 13 MOHM SMD

Buy Now Datasheet
SMD 4.7UH 7.8A 13MOHM Inductor and Choke - 71-CDRH127L125NP-4R7NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 7.8A 13MOHM Inductor and Choke
71-CDRH127L125NP-4R7NC
SMD 4.7UH 7.8A 13MOHM Inductor and Choke 71-CDRH127L125NP-4R7NC
FIXED IND 4.7UH 7.8A 13MOHM SMD Product overview: CDRH127L125NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 7.8A, 13MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 7.8A, 13MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127L125NP-4R7 NC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 7.8A 13MOHM SMD Product overview: CDRH127L125NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 7.8A, 13MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 7.8A, 13MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127L125NP-4R7NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH127L125NP-4R7NC - 866238-CDRH127L125NP-4R7NC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH127L125NP-4R7NC
866238-CDRH127L125NP-4R7NC
Fixed Inductors - CDRH127L125NP-4R7NC 866238-CDRH127L125NP-4R7NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866238-CDRH127L125NP -4R7NC Series: CDRH127/L125 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 13mOhm Max Nonstandard, Corner Terminals Package: Nonstandard, Corner Terminals Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: 308-CDRH127L125NP-4R 7NCTR, 308-CDRH127L125NP-4R 7NCCT

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866238-CDRH127L125NP-4R7NC
Series: CDRH127/L125
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Molded Inductor 13mOhm Max Nonstandard, Corner Terminals
Package: Nonstandard, Corner Terminals
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 308-CDRH127L125NP-4R7NCTR, 308-CDRH127L125NP-4R7NCCT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-CDRH127L125NP-4R7NCCT-ND 71-CDRH127L125NP-4R7NC 866238-CDRH127L125NP-4R7NC
Product Name Fixed Inductors SMD 4.7UH 7.8A 13MOHM Inductor and Choke Fixed Inductors - CDRH127L125NP-4R7NC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3631A101KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details