33µH Shielded Molded Inductor 3.8A 53mOhm Max Nonstandard
33µH Shielded Molded Inductor 3.8A 53mOhm Max Nonstandard
FIXED IND 33UH 3.8A 53 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 308-CDRH127L125NP-330MCTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |