Sumida America Components Inc. SMD 22UH 4.6A 36.7MOHM Inductor and Choke CDRH127L125NP-220MC

Description
FIXED IND 22UH 4.6A 36.7MOHM SMD Product overview: CDRH127L125NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4.6A, 36.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4.6A, 36.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127L125NP-220 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 4.6A 36.7MOHM SMD Product overview: CDRH127L125NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4.6A, 36.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4.6A, 36.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127L125NP-220 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 4.6A 36.7MOHM Inductor and Choke - 71-CDRH127L125NP-220MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 4.6A 36.7MOHM Inductor and Choke
71-CDRH127L125NP-220MC
SMD 22UH 4.6A 36.7MOHM Inductor and Choke 71-CDRH127L125NP-220MC
FIXED IND 22UH 4.6A 36.7MOHM SMD Product overview: CDRH127L125NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4.6A, 36.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4.6A, 36.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127L125NP-220 MC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 4.6A 36.7MOHM SMD Product overview: CDRH127L125NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4.6A, 36.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4.6A, 36.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127L125NP-220MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-CDRH127L125NP-220MCCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 4.6A 36.7mOhm Max Nonstandard

22µH Shielded Molded Inductor 4.6A 36.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-220MCTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 4.6A 36.7mOhm Max Nonstandard

22µH Shielded Molded Inductor 4.6A 36.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-220MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 4.6A 36.7 MOHM

FIXED IND 22UH 4.6A 36.7 MOHM

Buy Now Datasheet
Fixed Inductors - CDRH127L125NP-220MC - 915237-CDRH127L125NP-220MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH127L125NP-220MC
915237-CDRH127L125NP-220MC
Fixed Inductors - CDRH127L125NP-220MC 915237-CDRH127L125NP-220MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915237-CDRH127L125NP -220MC Series: CDRH127/L125 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 36.7mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: 308-CDRH127L125NP-22 0MCTR, 308-CDRH127L125NP-22 0MCCT

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915237-CDRH127L125NP-220MC
Series: CDRH127/L125
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Molded Inductor 36.7mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 308-CDRH127L125NP-220MCTR, 308-CDRH127L125NP-220MCCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH127L125NP-220MC 308-CDRH127L125NP-220MCCT-ND 915237-CDRH127L125NP-220MC
Product Name SMD 22UH 4.6A 36.7MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH127L125NP-220MC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core
Core Material Ferrite Ferrite; Drum Core
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details