Sumida America Components Inc. SMD 15UH 5.6A 26.2MOHM Inductor and Choke CDRH127L125NP-150MC

Description
FIXED IND 15UH 5.6A 26.2MOHM SMD Product overview: CDRH127L125NP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.6A, 26.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.6A, 26.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127L125NP-150 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 5.6A 26.2MOHM SMD Product overview: CDRH127L125NP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.6A, 26.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.6A, 26.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127L125NP-150 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 5.6A 26.2MOHM Inductor and Choke - 71-CDRH127L125NP-150MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 5.6A 26.2MOHM Inductor and Choke
71-CDRH127L125NP-150MC
SMD 15UH 5.6A 26.2MOHM Inductor and Choke 71-CDRH127L125NP-150MC
FIXED IND 15UH 5.6A 26.2MOHM SMD Product overview: CDRH127L125NP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.6A, 26.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.6A, 26.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127L125NP-150 MC can be used for catalog matching and distributor lookup.

FIXED IND 15UH 5.6A 26.2MOHM SMD Product overview: CDRH127L125NP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.6A, 26.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.6A, 26.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127L125NP-150MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370330-CDRH127L125NP-150MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370330-CDRH127L125NP-150MC
Inductors, Coils, Chokes - Fixed Inductors 1370330-CDRH127L125NP-150MC
Win Source Part Number: 1370330-CDRH127L125N P-150MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Drum Core MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDRH127/L125 Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Max): 0.315" (8.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 15 µH Current Rating (Amps): 5.6 A Current - Saturation (Isat): 6.4A Shielding: Shielded DC Resistance (DCR): 26.2mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370330-CDRH127L125NP-150MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Drum Core
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH127/L125
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Max): 0.315" (8.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 15 µH
Current Rating (Amps): 5.6 A
Current - Saturation (Isat): 6.4A
Shielding: Shielded
DC Resistance (DCR): 26.2mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-150MCTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 5.6A 26.2mOhm Max Nonstandard

15µH Shielded Molded Inductor 5.6A 26.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-150MCCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 5.6A 26.2mOhm Max Nonstandard

15µH Shielded Molded Inductor 5.6A 26.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-150MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 5.6A 26.2 MOHM

FIXED IND 15UH 5.6A 26.2 MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH127L125NP-150MC 1370330-CDRH127L125NP-150MC 308-CDRH127L125NP-150MCTR-ND
Product Name SMD 15UH 5.6A 26.2MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core Standard
Core Material Ferrite Ferrite Ferrite; Drum Core
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125990 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details