Sumida America Components Inc. Fixed Inductors CDRH127L125NP-102MC

Description
1mH Shielded Molded Inductor 640mA 1.495Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Molded Inductor 640mA 1.495Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH127L125NP-102MCCT-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Molded Inductor 640mA 1.495Ohm Max Nonstandard

1mH Shielded Molded Inductor 640mA 1.495Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-102MCTR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Molded Inductor 640mA 1.495Ohm Max Nonstandard

1mH Shielded Molded Inductor 640mA 1.495Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-102MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 640MA 1.495 OHM

FIXED IND 1MH 640MA 1.495 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-CDRH127L125NP-102MCCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N0 0402DC-6N0XJRW , 0402DC-6N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 89.5 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details