Sumida America Components Inc. Fixed Inductors CDRH127L125NP-101MC

Description
100µH Shielded Molded Inductor 2A 171.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Molded Inductor 2A 171.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH127L125NP-101MCCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Molded Inductor 2A 171.2mOhm Max Nonstandard

100µH Shielded Molded Inductor 2A 171.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-101MCTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Molded Inductor 2A 171.2mOhm Max Nonstandard

100µH Shielded Molded Inductor 2A 171.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-101MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 2A 171.2 MOHM

FIXED IND 100UH 2A 171.2 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-CDRH127L125NP-101MCCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers