Sumida America Components Inc. Fixed Inductors CDRH127/LDNP-7R4NC

Description
7.4µH Shielded Inductor 7.4A 17.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.4µH Shielded Inductor 7.4A 17.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2291-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2291-6-ND
Fixed Inductors 308-2291-6-ND
7.4µH Shielded Inductor 7.4A 17.7mOhm Max Nonstandard

7.4µH Shielded Inductor 7.4A 17.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2291-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2291-2-ND
Fixed Inductors 308-2291-2-ND
7.4µH Shielded Inductor 7.4A 17.7mOhm Max Nonstandard

7.4µH Shielded Inductor 7.4A 17.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2291-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2291-1-ND
Fixed Inductors 308-2291-1-ND
7.4µH Shielded Inductor 7.4A 17.7mOhm Max Nonstandard

7.4µH Shielded Inductor 7.4A 17.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2291-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0062uH 250MHz 0.76A Inductor and Choke - 71-0402CS-6N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details