Sumida America Components Inc. Fixed Inductors CDRH127/LDNP-681MC

Description
680µH Shielded Inductor 850mA 1.13Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Inductor 850mA 1.13Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2290-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2290-1-ND
Fixed Inductors 308-2290-1-ND
680µH Shielded Inductor 850mA 1.13Ohm Max Nonstandard

680µH Shielded Inductor 850mA 1.13Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2290-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2290-2-ND
Fixed Inductors 308-2290-2-ND
680µH Shielded Inductor 850mA 1.13Ohm Max Nonstandard

680µH Shielded Inductor 850mA 1.13Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2290-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2290-6-ND
Fixed Inductors 308-2290-6-ND
680µH Shielded Inductor 850mA 1.13Ohm Max Nonstandard

680µH Shielded Inductor 850mA 1.13Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2290-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - RC-11-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details