68µH Shielded Inductor 2.6A 120mOhm Max Nonstandard
68µH Shielded Inductor 2.6A 120mOhm Max Nonstandard
68µH Shielded Inductor 2.6A 120mOhm Max Nonstandard
FIXED IND 68UH 2.6A 120 MOHM SMD Product overview: CDRH127/LDNP-680MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.6A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.6A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-680M
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160832-CDRH127/LDNP
Series: CDRH127/LD
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 2.6A
Shielding: Shielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 1kHz
Size: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Family Name: CDRH127/LD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.315" (8.00mm)
Alternative Parts (Cross-Reference): AE566PNB683MSZ; AE612PND683MSN ; SPD127-683M;
Introduction Date: August 07, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
2.6A 68uH ±20% - Power Inductors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 308-1341-1-ND | 71-CDRH127/LDNP-680MC | 1160832-CDRH127/LDNP-680MC | CDRH127/LDNP-680MC |
| Product Name | Fixed Inductors | SMD 68UH 2.6A 120 MOHM Inductor and Choke | Fixed Inductors - CDRH127/LDNP-680MC | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite | Ferrite | Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |