FIXED IND 3.5UH 9.3A 12.4MOHM SM Product overview: CDRH127/LDNP-3R5NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5UH, 9.3A, 12.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.5UH, 9.3A, 12.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-3R5N
Win Source Part Number: 983028-CDRH127/LDNP-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH127/LD
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 3.5 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 12.4mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
3.5µH Shielded Inductor 9.3A 12.4mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH127/LDNP-3R5NC | 983028-CDRH127/LDNP-3R5NC | CDRH127/LDNP-3R5NC-ND |
| Product Name | 3.5UH 9.3A 12.4MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 3.5 microH | 3.5 microH |