Sumida America Components Inc. Fixed Inductors CDRH127/LDNP-391MC

Description
390µH Shielded Inductor 1.1A 572mOhm Max Nonstandard
Request a Quote Datasheet
Description
390µH Shielded Inductor 1.1A 572mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH127/LDNP-391MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH127/LDNP-391MC-ND
Fixed Inductors CDRH127/LDNP-391MC-ND
390µH Shielded Inductor 1.1A 572mOhm Max Nonstandard

390µH Shielded Inductor 1.1A 572mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH127/LDNP-391MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH127/LDNP-391MC
Fixed Inductors CDRH127/LDNP-391MC
FIXED IND 390UH 1.1A 572MOHM SMD

FIXED IND 390UH 1.1A 572MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH127/LDNP-391MC-ND CDRH127/LDNP-391MC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details