Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH127/LDNP-330MC

Description
Win Source Part Number: 965201-CDRH127/LDNP- 330MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH127/LD Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 53.3mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): SRR1210-330M; SRR1280-330M; NS12555T330MN; SRF1260A-330M; VLF12060T-330M3R4; NS12565T330MNCDRH127 -LDNP-330MC; CDRH127/LDNP330MC; CDRH127LDNP-330MC; CDRH127LDNP330MC; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRH127LDNP330MC,308 -1337-6,Q2821891,308 -1337-1,308-1337-2
Request a Quote Datasheet
Description
Win Source Part Number: 965201-CDRH127/LDNP- 330MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH127/LD Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 53.3mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): SRR1210-330M; SRR1280-330M; NS12555T330MN; SRF1260A-330M; VLF12060T-330M3R4; NS12565T330MNCDRH127 -LDNP-330MC; CDRH127/LDNP330MC; CDRH127LDNP-330MC; CDRH127LDNP330MC; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRH127LDNP330MC,308 -1337-6,Q2821891,308 -1337-1,308-1337-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
965201-CDRH127/LDNP-330MC
Inductors, Coils, Chokes - Fixed Inductors 965201-CDRH127/LDNP-330MC
Win Source Part Number: 965201-CDRH127/LDNP- 330MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH127/LD Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 53.3mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): SRR1210-330M; SRR1280-330M; NS12555T330MN; SRF1260A-330M; VLF12060T-330M3R4; NS12565T330MNCDRH127 -LDNP-330MC; CDRH127/LDNP330MC; CDRH127LDNP-330MC; CDRH127LDNP330MC; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRH127LDNP330MC,308 -1337-6,Q2821891,308 -1337-1,308-1337-2

Win Source Part Number: 965201-CDRH127/LDNP-330MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH127/LD
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 53.3mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Alternative Parts (Cross-Reference): SRR1210-330M; SRR1280-330M; NS12555T330MN; SRF1260A-330M; VLF12060T-330M3R4; NS12565T330MNCDRH127-LDNP-330MC; CDRH127/LDNP330MC; CDRH127LDNP-330MC; CDRH127LDNP330MC;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.9 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CDRH127LDNP330MC,308-1337-6,Q2821891,308-1337-1,308-1337-2

Buy Now Datasheet
Fixed Inductors - 308-1337-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1337-2-ND
Fixed Inductors 308-1337-2-ND
33µH Shielded Inductor 3.9A 53.3mOhm Max Nonstandard

33µH Shielded Inductor 3.9A 53.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1337-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1337-6-ND
Fixed Inductors 308-1337-6-ND
33µH Shielded Inductor 3.9A 53.3mOhm Max Nonstandard

33µH Shielded Inductor 3.9A 53.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1337-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1337-1-ND
Fixed Inductors 308-1337-1-ND
33µH Shielded Inductor 3.9A 53.3mOhm Max Nonstandard

33µH Shielded Inductor 3.9A 53.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 3.9A 53.3MOHM Inductor and Choke - 71-CDRH127/LDNP-330MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 3.9A 53.3MOHM Inductor and Choke
71-CDRH127/LDNP-330MC
SMD 33UH 3.9A 53.3MOHM Inductor and Choke 71-CDRH127/LDNP-330MC
FIXED IND 33UH 3.9A 53.3MOHM SMD Product overview: CDRH127/LDNP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.9A, 53.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.9A, 53.3MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-330M C can be used for catalog matching and distributor lookup.

FIXED IND 33UH 3.9A 53.3MOHM SMD Product overview: CDRH127/LDNP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.9A, 53.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.9A, 53.3MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-330MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH127/LDNP-330MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH127/LDNP-330MC
Fixed Inductors CDRH127/LDNP-330MC
FIXED IND 33UH 3.9A 53.3MOHM SMD

FIXED IND 33UH 3.9A 53.3MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH127/LDNP-330MC
Inductors/Coils/Transformers >> Power Inductors CDRH127/LDNP-330MC
3.9A 33uH ±20% - Power Inductors ROHS

3.9A 33uH ±20% - Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 965201-CDRH127/LDNP-330MC 308-1337-2-ND 71-CDRH127/LDNP-330MC CDRH127/LDNP-330MC CDRH127/LDNP-330MC
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 33UH 3.9A 53.3MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details