Sumida America Components Inc. Fixed Inductors CDRH127/LDNP-221MC

Description
220µH Shielded Inductor 1.45A 338mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Inductor 1.45A 338mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2286-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2286-6-ND
Fixed Inductors 308-2286-6-ND
220µH Shielded Inductor 1.45A 338mOhm Max Nonstandard

220µH Shielded Inductor 1.45A 338mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2286-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2286-2-ND
Fixed Inductors 308-2286-2-ND
220µH Shielded Inductor 1.45A 338mOhm Max Nonstandard

220µH Shielded Inductor 1.45A 338mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2286-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2286-1-ND
Fixed Inductors 308-2286-1-ND
220µH Shielded Inductor 1.45A 338mOhm Max Nonstandard

220µH Shielded Inductor 1.45A 338mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH127/LDNP-221MC
771458-CDRH127/LDNP-221MC
Fixed Inductors - CDRH127/LDNP-221MC 771458-CDRH127/LDNP-221MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771458-CDRH127/LDNP- 221MC Series: CDRH127/LD Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 1.45A Shielding: Shielded Inductance: 220μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 1kHz Family Name: CDRH127/LD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 338 mOhm Max Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Maximum): 0.315" (8.00mm) Alternative Parts (Cross-Reference): SIWC1365-221; SLF1275T-221M-N; PCDR1255MT221; SLF12565T-221M1R0-PF ; Introduction Date: August 07, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771458-CDRH127/LDNP-221MC
Series: CDRH127/LD
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 1.45A
Shielding: Shielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 1kHz
Family Name: CDRH127/LD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 338 mOhm Max
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Maximum): 0.315" (8.00mm)
Alternative Parts (Cross-Reference): SIWC1365-221; SLF1275T-221M-N; PCDR1255MT221; SLF12565T-221M1R0-PF;
Introduction Date: August 07, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
220UH 1.45A 338MOHM Inductor and Choke - 71-CDRH127/LDNP-221MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 1.45A 338MOHM Inductor and Choke
71-CDRH127/LDNP-221MC
220UH 1.45A 338MOHM Inductor and Choke 71-CDRH127/LDNP-221MC
FIXED IND 220UH 1.45A 338MOHM SM Product overview: CDRH127/LDNP-221MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 1.45A, 338MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 1.45A, 338MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-221M C can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1.45A 338MOHM SM Product overview: CDRH127/LDNP-221MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 1.45A, 338MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 1.45A, 338MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-221MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH127/LDNP-221MC
Inductors/Coils/Transformers >> Power Inductors CDRH127/LDNP-221MC
1.45A 220uH ±20% - Power Inductors ROHS

1.45A 220uH ±20% - Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 308-2286-6-ND 771458-CDRH127/LDNP-221MC 71-CDRH127/LDNP-221MC CDRH127/LDNP-221MC
Product Name Fixed Inductors Fixed Inductors - CDRH127/LDNP-221MC 220UH 1.45A 338MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers