Sumida America Components Inc. Fixed Inductors CDRH127/LDNP-1R0NC

Description
1µH Shielded Inductor 14A 6.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 14A 6.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1334-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1334-6-ND
Fixed Inductors 308-1334-6-ND
1µH Shielded Inductor 14A 6.5mOhm Max Nonstandard

1µH Shielded Inductor 14A 6.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1334-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1334-1-ND
Fixed Inductors 308-1334-1-ND
1µH Shielded Inductor 14A 6.5mOhm Max Nonstandard

1µH Shielded Inductor 14A 6.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1334-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1334-2-ND
Fixed Inductors 308-1334-2-ND
1µH Shielded Inductor 14A 6.5mOhm Max Nonstandard

1µH Shielded Inductor 14A 6.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 14A 6.5 MOHM Inductor and Choke - 71-CDRH127/LDNP-1R0NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 14A 6.5 MOHM Inductor and Choke
71-CDRH127/LDNP-1R0NC
SMD 1UH 14A 6.5 MOHM Inductor and Choke 71-CDRH127/LDNP-1R0NC
FIXED IND 1UH 14A 6.5 MOHM SMD Product overview: CDRH127/LDNP-1R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 14A, 6.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 14A, 6.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-1R0N C can be used for catalog matching and distributor lookup.

FIXED IND 1UH 14A 6.5 MOHM SMD Product overview: CDRH127/LDNP-1R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 14A, 6.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 14A, 6.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-1R0NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
END - OF - LIFE - CDRH127/LDNP-1R0NC
1160829-CDRH127/LDNP-1R0NC
END - OF - LIFE - CDRH127/LDNP-1R0NC 1160829-CDRH127/LDNP-1R0NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160829-CDRH127/LDNP -1R0NC Series: CDRH127/LD Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 14A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Test Frequency: 100kHz Size: 0.472" L x 0.472" W (12.00mm x 12.00mm) Family Name: CDRH127/LD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6.5 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.315" (8.00mm) Introduction Date: August 07, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160829-CDRH127/LDNP-1R0NC
Series: CDRH127/LD
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 14A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Test Frequency: 100kHz
Size: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Family Name: CDRH127/LD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.5 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.315" (8.00mm)
Introduction Date: August 07, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1334-6-ND 71-CDRH127/LDNP-1R0NC 1160829-CDRH127/LDNP-1R0NC
Product Name Fixed Inductors SMD 1UH 14A 6.5 MOHM Inductor and Choke END - OF - LIFE - CDRH127/LDNP-1R0NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details