FIXED IND 150UH 1.8A 227MOHM SMD Product overview: CDRH127/LDNP-151MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.8A, 227MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.8A, 227MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-151M
150µH Shielded Inductor 1.8A 227mOhm Max Nonstandard
150µH Shielded Inductor 1.8A 227mOhm Max Nonstandard
150µH Shielded Inductor 1.8A 227mOhm Max Nonstandard
Win Source Part Number: 1120470-CDRH127/LDNP
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH127/LD
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 227mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Alternative Parts (Cross-Reference): CDRH127/LDNP151MC; CDRH127LDNP-151MC; CDRH127LDNP151MC;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CDRH127/LDNP-151MC-N
1.8A 150uH ±20% SMD Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-CDRH127/LDNP-151MC | 308-2284-6-ND | 1120470-CDRH127/LDNP-151MC | CDRH127/LDNP-151MC |
| Product Name | SMD 150UH 1.8A 227MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Power Inductor | Standard | ||
| Core Material | Ferrite | Ferrite | Ferrite | |
| Inductance Range | 150 microH | 150 microH | 150 microH |