Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160828-CDRH127/LDNP
Series: CDRH127/LD
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 5.65A
Shielding: Shielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 1kHz
Size: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Family Name: CDRH127/LD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 26.4 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.315" (8.00mm)
Alternative Parts (Cross-Reference): SLF1275T-150M-HF; SLF1255T-150M-HF; NPIS27H150MTRB;
Introduction Date: August 07, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
15µH Shielded Inductor 5.65A 26.4mOhm Max Nonstandard
15µH Shielded Inductor 5.65A 26.4mOhm Max Nonstandard
15µH Shielded Inductor 5.65A 26.4mOhm Max Nonstandard
FIXED IND 15UH 5.65A 26.4MOHM SM Product overview: CDRH127/LDNP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 5.65A, 26.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 5.65A, 26.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-150M
5.65A 15uH ±20% 5.65A SMD Power Inductors ROHS
FIXED IND 15UH 5.65A 26.4MOHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1160828-CDRH127/LDNP-150MC | 308-1333-1-ND | 71-CDRH127/LDNP-150MC | CDRH127/LDNP-150MC | CDRH127/LDNP-150MC |
| Product Name | END - OF - LIFE - CDRH127/LDNP-150MC | Fixed Inductors | 15UH 5.65A 26.4MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Standard | Power Inductor | |||
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Application | RF Choke | Power Choke |