Sumida America Components Inc. Fixed Inductors CDRH127/LDNP-120MC

Description
12µH Shielded Inductor 6.45A 21.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Inductor 6.45A 21.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2283-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2283-6-ND
Fixed Inductors 308-2283-6-ND
12µH Shielded Inductor 6.45A 21.3mOhm Max Nonstandard

12µH Shielded Inductor 6.45A 21.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2283-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2283-1-ND
Fixed Inductors 308-2283-1-ND
12µH Shielded Inductor 6.45A 21.3mOhm Max Nonstandard

12µH Shielded Inductor 6.45A 21.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2283-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2283-2-ND
Fixed Inductors 308-2283-2-ND
12µH Shielded Inductor 6.45A 21.3mOhm Max Nonstandard

12µH Shielded Inductor 6.45A 21.3mOhm Max Nonstandard

Buy Now Datasheet
12UH 6.45A 21.3MOHM Inductor and Choke - 71-CDRH127/LDNP-120MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12UH 6.45A 21.3MOHM Inductor and Choke
71-CDRH127/LDNP-120MC
12UH 6.45A 21.3MOHM Inductor and Choke 71-CDRH127/LDNP-120MC
FIXED IND 12UH 6.45A 21.3MOHM SM Product overview: CDRH127/LDNP-120MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 6.45A, 21.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 6.45A, 21.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-120M C can be used for catalog matching and distributor lookup.

FIXED IND 12UH 6.45A 21.3MOHM SM Product overview: CDRH127/LDNP-120MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 6.45A, 21.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 6.45A, 21.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-120MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH127/LDNP-120MC
771457-CDRH127/LDNP-120MC
Fixed Inductors - CDRH127/LDNP-120MC 771457-CDRH127/LDNP-120MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771457-CDRH127/LDNP- 120MC Series: CDRH127/LD Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 6.45A Shielding: Shielded Inductance: 12μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 1kHz Family Name: CDRH127/LD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 21.3 mOhm Max Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Maximum): 0.315" (8.00mm) Alternative Parts (Cross-Reference): SDS1208TBK120M; SWRH1207B-120MT; 3631C120MT; SCDS127T-120M-N; Introduction Date: August 07, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771457-CDRH127/LDNP-120MC
Series: CDRH127/LD
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 6.45A
Shielding: Shielded
Inductance: 12μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 1kHz
Family Name: CDRH127/LD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 21.3 mOhm Max
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Maximum): 0.315" (8.00mm)
Alternative Parts (Cross-Reference): SDS1208TBK120M; SWRH1207B-120MT; 3631C120MT; SCDS127T-120M-N;
Introduction Date: August 07, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH127/LDNP-120MC
Inductors/Coils/Transformers >> Power Inductors CDRH127/LDNP-120MC
6.45A 12uH ±20% - Power Inductors ROHS

6.45A 12uH ±20% - Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 308-2283-6-ND 71-CDRH127/LDNP-120MC 771457-CDRH127/LDNP-120MC CDRH127/LDNP-120MC
Product Name Fixed Inductors 12UH 6.45A 21.3MOHM Inductor and Choke Fixed Inductors - CDRH127/LDNP-120MC Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567593 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details