Sumida America Components Inc. SMD 100UH 2.1A 151MOHM Inductor and Choke CDRH127/LDNP-101MC

Description
FIXED IND 100UH 2.1A 151MOHM SMD Product overview: CDRH127/LDNP-101MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.1A, 151MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.1A, 151MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-101M C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 2.1A 151MOHM SMD Product overview: CDRH127/LDNP-101MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.1A, 151MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.1A, 151MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-101M C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 2.1A 151MOHM Inductor and Choke - 71-CDRH127/LDNP-101MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 2.1A 151MOHM Inductor and Choke
71-CDRH127/LDNP-101MC
SMD 100UH 2.1A 151MOHM Inductor and Choke 71-CDRH127/LDNP-101MC
FIXED IND 100UH 2.1A 151MOHM SMD Product overview: CDRH127/LDNP-101MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.1A, 151MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.1A, 151MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-101M C can be used for catalog matching and distributor lookup.

FIXED IND 100UH 2.1A 151MOHM SMD Product overview: CDRH127/LDNP-101MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.1A, 151MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.1A, 151MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-101MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH127/LDNP-101MC
1028886-CDRH127/LDNP-101MC
Fixed Inductors - CDRH127/LDNP-101MC 1028886-CDRH127/LDNP-101MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028886-CDRH127/LDNP -101MC Packaging: Reel - TR Current Rating: 2.1A Inductance: 100μH Height - Seated (Max): 0.315" (8.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 151 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028886-CDRH127/LDNP-101MC
Packaging: Reel - TR
Current Rating: 2.1A
Inductance: 100μH
Height - Seated (Max): 0.315" (8.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 151 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 308-1331-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1331-2-ND
Fixed Inductors 308-1331-2-ND
100µH Shielded Inductor 2.1A 151mOhm Max Nonstandard

100µH Shielded Inductor 2.1A 151mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1331-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1331-1-ND
Fixed Inductors 308-1331-1-ND
100µH Shielded Inductor 2.1A 151mOhm Max Nonstandard

100µH Shielded Inductor 2.1A 151mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1331-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1331-6-ND
Fixed Inductors 308-1331-6-ND
100µH Shielded Inductor 2.1A 151mOhm Max Nonstandard

100µH Shielded Inductor 2.1A 151mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH127/LDNP-101MC
Inductors/Coils/Transformers >> Power Inductors CDRH127/LDNP-101MC
2.1A 100uH ±20% SMD Power Inductors ROHS

2.1A 100uH ±20% SMD Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - CDRH127/LDNP-101MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH127/LDNP-101MC
Fixed Inductors CDRH127/LDNP-101MC
FIXED IND 100UH 2.1A 151MOHM SMD

FIXED IND 100UH 2.1A 151MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-CDRH127/LDNP-101MC 1028886-CDRH127/LDNP-101MC 308-1331-2-ND CDRH127/LDNP-101MC CDRH127/LDNP-101MC
Product Name SMD 100UH 2.1A 151MOHM Inductor and Choke Fixed Inductors - CDRH127/LDNP-101MC Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 100 microH 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567713P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details