Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH127/LD-102MC

Description
Win Source Part Number: 967669-CDRH127/LD-10 2MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH127/LD Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 1.5Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 967669-CDRH127/LD-10 2MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH127/LD Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 1.5Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
967669-CDRH127/LD-102MC
Inductors, Coils, Chokes - Fixed Inductors 967669-CDRH127/LD-102MC
Win Source Part Number: 967669-CDRH127/LD-10 2MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH127/LD Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 1.5Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 967669-CDRH127/LD-102MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH127/LD
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1 mH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 1.5Ohm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Sumida America Components Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 967669-CDRH127/LD-102MC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details