Sumida America Components Inc. Fixed Inductors CDRH127-681MC

Description
680µH Shielded Inductor 670mA 1.46Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Inductor 670mA 1.46Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1099-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1099-2-ND
Fixed Inductors 308-1099-2-ND
680µH Shielded Inductor 670mA 1.46Ohm Max Nonstandard

680µH Shielded Inductor 670mA 1.46Ohm Max Nonstandard

Buy Now Datasheet
680UH 670MA 1.46OHM Inductor and Choke - 71-CDRH127-681MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 670MA 1.46OHM Inductor and Choke
71-CDRH127-681MC
680UH 670MA 1.46OHM Inductor and Choke 71-CDRH127-681MC
FIXED IND 680UH 670MA 1.46OHM SM Product overview: CDRH127-681MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 670MA, 1.46OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 670MA, 1.46OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127-681MC can be used for catalog matching and distributor lookup.

FIXED IND 680UH 670MA 1.46OHM SM Product overview: CDRH127-681MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 670MA, 1.46OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 670MA, 1.46OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127-681MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1099-2-ND 71-CDRH127-681MC
Product Name Fixed Inductors 680UH 670MA 1.46OHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers