Sumida America Components Inc. Fixed Inductors CDRH127-470MC

Description
47µH Shielded Inductor 2.5A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 2.5A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1085-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1085-2-ND
Fixed Inductors 308-1085-2-ND
47µH Shielded Inductor 2.5A 100mOhm Max Nonstandard

47µH Shielded Inductor 2.5A 100mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH127-470MC
771460-CDRH127-470MC
Fixed Inductors - CDRH127-470MC 771460-CDRH127-470MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771460-CDRH127-470MC Series: CDRH127 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.5A Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: CDRH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Maximum): 0.315" (8.00mm) Alternative Parts (Cross-Reference): RL-7500-3-470M; ASPI-1207S-470M; AE566PNB473MSZ; ML612PNB473MLZ; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771460-CDRH127-470MC
Series: CDRH127
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 2.5A
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 1kHz
Part Status: Obsolete(EOL)
Family Name: CDRH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Maximum): 0.315" (8.00mm)
Alternative Parts (Cross-Reference): RL-7500-3-470M; ASPI-1207S-470M; AE566PNB473MSZ; ML612PNB473MLZ;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 47UH 2.5A 100 MOHM Inductor and Choke - 71-CDRH127-470MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2.5A 100 MOHM Inductor and Choke
71-CDRH127-470MC
SMD 47UH 2.5A 100 MOHM Inductor and Choke 71-CDRH127-470MC
FIXED IND 47UH 2.5A 100 MOHM SMD Product overview: CDRH127-470MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.5A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.5A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127-470MC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.5A 100 MOHM SMD Product overview: CDRH127-470MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.5A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.5A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127-470MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1085-2-ND 771460-CDRH127-470MC 71-CDRH127-470MC
Product Name Fixed Inductors Fixed Inductors - CDRH127-470MC SMD 47UH 2.5A 100 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details