Sumida America Components Inc. Fixed Inductors CDRH127-181MC

Description
180µH Shielded Inductor 1.3A 350mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Inductor 1.3A 350mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1092-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1092-2-ND
Fixed Inductors 308-1092-2-ND
180µH Shielded Inductor 1.3A 350mOhm Max Nonstandard

180µH Shielded Inductor 1.3A 350mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034658-CDRH127-181MC
Inductors, Coils, Chokes - Fixed Inductors 1034658-CDRH127-181MC
Win Source Part Number: 1034658-CDRH127-181M C Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH127 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 180 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 350mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1092-2,308-1092- 1,CDRH127181MC Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1034658-CDRH127-181MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH127
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 180 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 350mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1092-2,308-1092-1,CDRH127181MC
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1092-2-ND 1034658-CDRH127-181MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.3500 ohms 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details