Sumida America Components Inc. Fixed Inductors CDRH125NP-820MC

Description
82µH Shielded Inductor 1.4A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Inductor 1.4A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1455-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1455-1-ND
Fixed Inductors 308-1455-1-ND
82µH Shielded Inductor 1.4A 140mOhm Max Nonstandard

82µH Shielded Inductor 1.4A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1455-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1455-2-ND
Fixed Inductors 308-1455-2-ND
82µH Shielded Inductor 1.4A 140mOhm Max Nonstandard

82µH Shielded Inductor 1.4A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1455-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1455-6-ND
Fixed Inductors 308-1455-6-ND
82µH Shielded Inductor 1.4A 140mOhm Max Nonstandard

82µH Shielded Inductor 1.4A 140mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1455-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-20N 0402DC-20NXJRW , 0402DC-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers