Sumida America Components Inc. Fixed Inductors CDRH125NP-680MC

Description
68µH Shielded Inductor 1.5A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 1.5A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1454-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1454-1-ND
Fixed Inductors 308-1454-1-ND
68µH Shielded Inductor 1.5A 120mOhm Max Nonstandard

68µH Shielded Inductor 1.5A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1454-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1454-2-ND
Fixed Inductors 308-1454-2-ND
68µH Shielded Inductor 1.5A 120mOhm Max Nonstandard

68µH Shielded Inductor 1.5A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1454-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1454-6-ND
Fixed Inductors 308-1454-6-ND
68µH Shielded Inductor 1.5A 120mOhm Max Nonstandard

68µH Shielded Inductor 1.5A 120mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 1.5A 120 MOHM Inductor and Choke - 71-CDRH125NP-680MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.5A 120 MOHM Inductor and Choke
71-CDRH125NP-680MC
SMD 68UH 1.5A 120 MOHM Inductor and Choke 71-CDRH125NP-680MC
FIXED IND 68UH 1.5A 120 MOHM SMD Product overview: CDRH125NP-680MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125NP-680MC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.5A 120 MOHM SMD Product overview: CDRH125NP-680MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125NP-680MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
991542-CDRH125NP-680MC
Inductors, Coils, Chokes - Fixed Inductors 991542-CDRH125NP-680MC
Win Source Part Number: 991542-CDRH125NP-680 MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH125 Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRH125NP-680MC-ND,3 08-1454-2,308-1454-1 ,308-1454-6,CDRH125N P680MC

Win Source Part Number: 991542-CDRH125NP-680MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH125
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CDRH125NP-680MC-ND,308-1454-2,308-1454-1,308-1454-6,CDRH125NP680MC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1454-1-ND 71-CDRH125NP-680MC 991542-CDRH125NP-680MC
Product Name Fixed Inductors SMD 68UH 1.5A 120 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N2 0302CS-7N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469837 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details