Sumida America Components Inc. Fixed Inductors CDRH125NP-470MC

Description
47µH Shielded Inductor 1.8A 75mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 1.8A 75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1451-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1451-1-ND
Fixed Inductors 308-1451-1-ND
47µH Shielded Inductor 1.8A 75mOhm Max Nonstandard

47µH Shielded Inductor 1.8A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1451-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1451-2-ND
Fixed Inductors 308-1451-2-ND
47µH Shielded Inductor 1.8A 75mOhm Max Nonstandard

47µH Shielded Inductor 1.8A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1451-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1451-6-ND
Fixed Inductors 308-1451-6-ND
47µH Shielded Inductor 1.8A 75mOhm Max Nonstandard

47µH Shielded Inductor 1.8A 75mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH125NP-470MC
771456-CDRH125NP-470MC
Fixed Inductors - CDRH125NP-470MC 771456-CDRH125NP-470MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771456-CDRH125NP-470 MC Series: CDRH125 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 1.8A Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Test Frequency: 1kHz Family Name: CDRH125 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 75 mOhm Max Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Maximum): 0.236" (6.00mm) Introduction Date: March 25, 2009 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771456-CDRH125NP-470MC
Series: CDRH125
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 1.8A
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 1kHz
Family Name: CDRH125
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 75 mOhm Max
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Maximum): 0.236" (6.00mm)
Introduction Date: March 25, 2009
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - CDRH125NP-470MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH125NP-470MC
Fixed Inductors CDRH125NP-470MC
FIXED IND 47UH 1.8A 75 MOHM SMD

FIXED IND 47UH 1.8A 75 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1451-1-ND 771456-CDRH125NP-470MC CDRH125NP-470MC
Product Name Fixed Inductors Fixed Inductors - CDRH125NP-470MC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0750 ohms 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 3.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers