Sumida America Components Inc. Fixed Inductors CDRH125NP-390MC

Description
39µH Shielded Inductor 2A 68mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Inductor 2A 68mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1450-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1450-6-ND
Fixed Inductors 308-1450-6-ND
39µH Shielded Inductor 2A 68mOhm Max Nonstandard

39µH Shielded Inductor 2A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1450-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1450-1-ND
Fixed Inductors 308-1450-1-ND
39µH Shielded Inductor 2A 68mOhm Max Nonstandard

39µH Shielded Inductor 2A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1450-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1450-2-ND
Fixed Inductors 308-1450-2-ND
39µH Shielded Inductor 2A 68mOhm Max Nonstandard

39µH Shielded Inductor 2A 68mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1381779-CDRH125NP-390MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381779-CDRH125NP-390MC
Inductors, Coils, Chokes - Fixed Inductors 1381779-CDRH125NP-390MC
Win Source Part Number: 1381779-CDRH125NP-39 0MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH125 Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 39 µH Height - Seated (Max): 0.236" (6.00mm) Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 68mOhm Max Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Current Rating (Amps): 2 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 500 pcs

Win Source Part Number: 1381779-CDRH125NP-390MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH125
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Inductance: 39 µH
Height - Seated (Max): 0.236" (6.00mm)
Tolerance: ±20%
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 68mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 500 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1450-6-ND 1381779-CDRH125NP-390MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176786-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details