Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH125NP-331MC

Description
Win Source Part Number: 1381778-CDRH125NP-33 1MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH125 Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 330 µH Height - Seated (Max): 0.236" (6.00mm) Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 510mOhm Max Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 500 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381778-CDRH125NP-33 1MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH125 Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 330 µH Height - Seated (Max): 0.236" (6.00mm) Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 510mOhm Max Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 500 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381778-CDRH125NP-331MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381778-CDRH125NP-331MC
Inductors, Coils, Chokes - Fixed Inductors 1381778-CDRH125NP-331MC
Win Source Part Number: 1381778-CDRH125NP-33 1MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH125 Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 330 µH Height - Seated (Max): 0.236" (6.00mm) Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 510mOhm Max Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 500 pcs

Win Source Part Number: 1381778-CDRH125NP-331MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH125
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Inductance: 330 µH
Height - Seated (Max): 0.236" (6.00mm)
Tolerance: ±20%
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 510mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 500 pcs

Buy Now Datasheet
Fixed Inductors - 308-1449-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1449-6-ND
Fixed Inductors 308-1449-6-ND
330µH Shielded Inductor 680mA 510mOhm Max Nonstandard

330µH Shielded Inductor 680mA 510mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1449-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1449-1-ND
Fixed Inductors 308-1449-1-ND
330µH Shielded Inductor 680mA 510mOhm Max Nonstandard

330µH Shielded Inductor 680mA 510mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1449-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1449-2-ND
Fixed Inductors 308-1449-2-ND
330µH Shielded Inductor 680mA 510mOhm Max Nonstandard

330µH Shielded Inductor 680mA 510mOhm Max Nonstandard

Buy Now Datasheet
330UH 680MA 510MOHM Inductor and Choke - 71-CDRH125NP-331MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 680MA 510MOHM Inductor and Choke
71-CDRH125NP-331MC
330UH 680MA 510MOHM Inductor and Choke 71-CDRH125NP-331MC
FIXED IND 330UH 680MA 510MOHM SM Product overview: CDRH125NP-331MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 680MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 680MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125NP-331MC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 680MA 510MOHM SM Product overview: CDRH125NP-331MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 680MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 680MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125NP-331MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1381778-CDRH125NP-331MC 308-1449-6-ND 71-CDRH125NP-331MC
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 330UH 680MA 510MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Application RF Choke
Configuration Fixed Fixed
Inductance Range 330 microH 330 microH
DCR 0.5100 ohms 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N3 0402DC-8N3XJRW , 0402DC-8N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details