Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771455-CDRH125NP-221
Series: CDRH125
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 800mA
Shielding: Shielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 1kHz
Family Name: CDRH125
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm Max
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Maximum): 0.236" (6.00mm)
Introduction Date: March 25, 2009
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
220µH Shielded Inductor 800mA 400mOhm Max Nonstandard
220µH Shielded Inductor 800mA 400mOhm Max Nonstandard
220µH Shielded Inductor 800mA 400mOhm Max Nonstandard
FIXED IND 220UH 800MA 400MOHM SM
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 771455-CDRH125NP-221MC | 308-1446-6-ND | CDRH125NP-221MC |
| Product Name | Fixed Inductors - CDRH125NP-221MC | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Application | RF Choke | ||
| Inductance Range | 220 microH | 220 microH | |
| DCR | 0.4000 ohms | 0.4000 ohms | 0.4000 ohms |