120µH Shielded Inductor 1.1A 170mOhm Max Nonstandard
120µH Shielded Inductor 1.1A 170mOhm Max Nonstandard
120µH Shielded Inductor 1.1A 170mOhm Max Nonstandard
FIXED IND 120UH 1.1A 170MOHM SMD Product overview: CDRH125NP-121MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 1.1A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 1.1A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125NP-121MC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915232-CDRH125NP-121
Series: CDRH125
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 170mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.4000
Other Part Number: Q2651098, 308-1439-2, CDRH125NP121MC, 308-1439-6, CDRH125NP-121MC-ND, 308-1439-1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-1439-1-ND | 71-CDRH125NP-121MC | 915232-CDRH125NP-121MC |
| Product Name | Fixed Inductors | SMD 120UH 1.1A 170MOHM Inductor and Choke | Fixed Inductors - CDRH125NP-121MC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.1700 ohms |