Sumida America Components Inc. Fixed Inductors CDRH125NP-100MC

Description
10µH Shielded Inductor 4A 25mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 4A 25mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1436-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1436-1-ND
Fixed Inductors 308-1436-1-ND
10µH Shielded Inductor 4A 25mOhm Max Nonstandard

10µH Shielded Inductor 4A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1436-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1436-2-ND
Fixed Inductors 308-1436-2-ND
10µH Shielded Inductor 4A 25mOhm Max Nonstandard

10µH Shielded Inductor 4A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1436-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1436-6-ND
Fixed Inductors 308-1436-6-ND
10µH Shielded Inductor 4A 25mOhm Max Nonstandard

10µH Shielded Inductor 4A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH125NP-100MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH125NP-100MC
Fixed Inductors CDRH125NP-100MC
FIXED IND 10UH 4A 25 MOHM SMD

FIXED IND 10UH 4A 25 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1436-1-ND CDRH125NP-100MC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-33NXJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details