Sumida America Components Inc. Fixed Inductors CDRH125L125NP-471MC

Description
470µH Shielded Inductor 810mA 858mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Inductor 810mA 858mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH125L125NP-471MCTR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Inductor 810mA 858mOhm Max Nonstandard

470µH Shielded Inductor 810mA 858mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH125L125NP-471MCCT-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Inductor 810mA 858mOhm Max Nonstandard

470µH Shielded Inductor 810mA 858mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH125L125NP-471MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 810MA 858 MOHM

FIXED IND 470UH 810MA 858 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-CDRH125L125NP-471MCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details