Sumida America Components Inc. Fixed Inductors CDRH125L125NP-331MC

Description
330µH Shielded Inductor 900mA 674mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 900mA 674mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH125L125NP-331MCCT-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Inductor 900mA 674mOhm Max Nonstandard

330µH Shielded Inductor 900mA 674mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH125L125NP-331MCTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Inductor 900mA 674mOhm Max Nonstandard

330µH Shielded Inductor 900mA 674mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH125L125NP-331MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 900MA 674 MOHM

FIXED IND 330UH 900MA 674 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-CDRH125L125NP-331MCCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIRCH-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details