Sumida America Components Inc. SMD 33UH 3A 59 MOHM Inductor and Choke CDRH125L125NP-330MC

Description
FIXED IND 33UH 3A 59 MOHM SMD Product overview: CDRH125L125NP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3A, 59 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125L125NP-330 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 3A 59 MOHM SMD Product overview: CDRH125L125NP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3A, 59 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125L125NP-330 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 3A 59 MOHM Inductor and Choke - 71-CDRH125L125NP-330MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 3A 59 MOHM Inductor and Choke
71-CDRH125L125NP-330MC
SMD 33UH 3A 59 MOHM Inductor and Choke 71-CDRH125L125NP-330MC
FIXED IND 33UH 3A 59 MOHM SMD Product overview: CDRH125L125NP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3A, 59 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125L125NP-330 MC can be used for catalog matching and distributor lookup.

FIXED IND 33UH 3A 59 MOHM SMD Product overview: CDRH125L125NP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3A, 59 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125L125NP-330MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-CDRH125L125NP-330MCTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 3A 59mOhm Max Nonstandard

33µH Shielded Inductor 3A 59mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH125L125NP-330MCCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 3A 59mOhm Max Nonstandard

33µH Shielded Inductor 3A 59mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH125L125NP-330MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 3A 59 MOHM SMD

FIXED IND 33UH 3A 59 MOHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH125L125NP-330MC 308-CDRH125L125NP-330MCTR-ND
Product Name SMD 33UH 3A 59 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers