Sumida America Components Inc. Fixed Inductors CDRH125/LDNP-7R5NC

Description
7.5µH Shielded Inductor 5.6A 19mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.5µH Shielded Inductor 5.6A 19mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH125/LDNP-7R5NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH125/LDNP-7R5NC-ND
Fixed Inductors CDRH125/LDNP-7R5NC-ND
7.5µH Shielded Inductor 5.6A 19mOhm Max Nonstandard

7.5µH Shielded Inductor 5.6A 19mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH125/LDNP-7R5NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-1N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Core Material Ceramic; Ceramic
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details