Sumida America Components Inc. Fixed Inductors CDRH125/LDNP-391MC

Description
390µH Shielded Inductor 770mA 800mOhm Max Nonstandard
Request a Quote Datasheet
Description
390µH Shielded Inductor 770mA 800mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH125/LDNP-391MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH125/LDNP-391MC-ND
Fixed Inductors CDRH125/LDNP-391MC-ND
390µH Shielded Inductor 770mA 800mOhm Max Nonstandard

390µH Shielded Inductor 770mA 800mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH125/LDNP-391MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details