Sumida America Components Inc. Fixed Inductors CDRH125-681MC

Description
680µH Shielded Inductor 480mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Inductor 480mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1068-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1068-2-ND
Fixed Inductors 308-1068-2-ND
680µH Shielded Inductor 480mA 1.2Ohm Max Nonstandard

680µH Shielded Inductor 480mA 1.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1068-2-ND
Product Name Fixed Inductors
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 3631B221LL-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details